Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is in the fact that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Lighten your load without emptying your wallet. Get affordable, mobile USB storage.
Now you can store, carry and transfer files quickly in an affordable, convenient device. The DataTraveler from Kingston helps budget-conscious users break storage barriers, allowing you easily store and move files in a device no bigger than a pocketknife. DataTraverler replaces the needs for floppies and the
...
More>>>
hassle of CDs.
As easy as click and drag, the DataTraveler can hold just about any file you can think of - reports pictures, spreadsheets or other important documents. It works with virtually any device with a USB port - even cross-platform from Macintosh to PC and vice versa. The DataTraveler also makes a great promotional item for your organization; it's simple to add your logo to increase brand-recognition, and it comes in multiple colors based on capacity.
Backed by a five-year warranty and Kingston's legendary service and support, the DataTraveler is a reliable, inexpensive solution for carrying files or your next promotion.
<<<Less
Specs
Alternatives
Options
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
128 MB
Flash card type
USB Flash Memory Stick
Read speed
6 MB/s
Write speed
Write speed for type of media; expressed in bytes per second
3 MB/s
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Win98SE, Win 2000, Win XP, Mac OS9.x
System requirements
Minimum system requirements
USB
Environmental conditions
Operating temperature range (T-T)
0 - 60 °C
Storage temperature range (T-T)
-20-85 °C
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.